Vishay Intertechnology, Inc. RES 15 OHM 2W 1% WW AXIAL RWR82S15R0FRBSL

Description
RES 15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2W 1% WW AXIAL - RWR82S15R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR82S15R0FRBSL
RES 15 OHM 2W 1% WW AXIAL RWR82S15R0FRBSL
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S15R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S15R0FRBSL
Wirewound Resistors 3110-RWR82S15R0FRBSL
EGS-2 15 1% RWR82S15R0FR BSL

EGS-2 15 1% RWR82S15R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S15R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S15R0FRBSL-ND
Through Hole Resistors RWR82S15R0FRBSL-ND
15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S15R0FRBSL 3110-RWR82S15R0FRBSL RWR82S15R0FRBSL-ND
Product Name RES 15 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details