Vishay Intertechnology, Inc. RES 150 OHM 2W 1% WW AXIAL RWR82S1500FSS73

Description
RES 150ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2W 1% WW AXIAL - RWR82S1500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 1% WW AXIAL
RWR82S1500FSS73
RES 150 OHM 2W 1% WW AXIAL RWR82S1500FSS73
RES 150ohm 2W 1% WW AXIAL

RES 150ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1500FSS73-ND
Through Hole Resistors RWR82S1500FSS73-ND
150 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1500FSS73
Wirewound Resistors 3110-RWR82S1500FSS73
EGS-2 150 1% RWR82S1500FS S73

EGS-2 150 1% RWR82S1500FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1500FSS73 RWR82S1500FSS73-ND 3110-RWR82S1500FSS73
Product Name RES 150 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers