Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1500FRS73

Description
EGS-2 150 1% RWR82S1500FR S73
Request a Quote Datasheet
Description
EGS-2 150 1% RWR82S1500FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1500FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1500FRS73
Wirewound Resistors 3110-RWR82S1500FRS73
EGS-2 150 1% RWR82S1500FR S73

EGS-2 150 1% RWR82S1500FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1500FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1500FRS73-ND
Through Hole Resistors RWR82S1500FRS73-ND
150 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 2W 1% WW AXIAL - RWR82S1500FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 1% WW AXIAL
RWR82S1500FRS73
RES 150 OHM 2W 1% WW AXIAL RWR82S1500FRS73
RES 150ohm 2W 1% WW AXIAL

RES 150ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2441
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2441
Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S1500FRS73 RWR82S1500FRS73-ND RWR82S1500FRS73 64C2441
Product Name Wirewound Resistors Through Hole Resistors RES 150 OHM 2W 1% WW AXIAL Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers