Vishay Intertechnology, Inc. Wirewound Resistors RWR82S14R0FMB12

Description
EGS-2 14 1% RWR82S14R0FM B12
Request a Quote Datasheet
Description
EGS-2 14 1% RWR82S14R0FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S14R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S14R0FMB12
Wirewound Resistors 3110-RWR82S14R0FMB12
EGS-2 14 1% RWR82S14R0FM B12

EGS-2 14 1% RWR82S14R0FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S14R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S14R0FMB12-ND
Through Hole Resistors RWR82S14R0FMB12-ND
14 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 14 OHM 2W 1% WW AXIAL - RWR82S14R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 2W 1% WW AXIAL
RWR82S14R0FMB12
RES 14 OHM 2W 1% WW AXIAL RWR82S14R0FMB12
RES 14ohm 2W 1% WW AXIAL

RES 14ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S14R0FMB12 RWR82S14R0FMB12-ND RWR82S14R0FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 14 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details