Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1430FRS70

Description
EGS-2 143 1% RWR82S1430FR S70
Request a Quote Datasheet
Description
EGS-2 143 1% RWR82S1430FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1430FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1430FRS70
Wirewound Resistors 3110-RWR82S1430FRS70
EGS-2 143 1% RWR82S1430FR S70

EGS-2 143 1% RWR82S1430FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1430FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1430FRS70-ND
Through Hole Resistors RWR82S1430FRS70-ND
143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 143 OHM 2W 1% WW AXIAL - RWR82S1430FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 2W 1% WW AXIAL
RWR82S1430FRS70
RES 143 OHM 2W 1% WW AXIAL RWR82S1430FRS70
RES 143ohm 2W 1% WW AXIAL

RES 143ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1430FRS70 RWR82S1430FRS70-ND RWR82S1430FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 143 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details