Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1430FRBSL

Description
EGS-2 143 1% RWR82S1430FR BSL
Request a Quote Datasheet
Description
EGS-2 143 1% RWR82S1430FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1430FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1430FRBSL
Wirewound Resistors 3110-RWR82S1430FRBSL
EGS-2 143 1% RWR82S1430FR BSL

EGS-2 143 1% RWR82S1430FR BSL

Supplier's Site Datasheet
RES 143 OHM 2W 1% WW AXIAL - RWR82S1430FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 2W 1% WW AXIAL
RWR82S1430FRBSL
RES 143 OHM 2W 1% WW AXIAL RWR82S1430FRBSL
RES 143ohm 2W 1% WW AXIAL

RES 143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1430FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1430FRBSL-ND
Through Hole Resistors RWR82S1430FRBSL-ND
143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1430FRBSL RWR82S1430FRBSL RWR82S1430FRBSL-ND
Product Name Wirewound Resistors RES 143 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details