Vishay Intertechnology, Inc. RES 143 OHM 2W 1% WW AXIAL RWR82S1430FRB12

Description
RES 143ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 143ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 2W 1% WW AXIAL - RWR82S1430FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 2W 1% WW AXIAL
RWR82S1430FRB12
RES 143 OHM 2W 1% WW AXIAL RWR82S1430FRB12
RES 143ohm 2W 1% WW AXIAL

RES 143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1430FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1430FRB12-ND
Through Hole Resistors RWR82S1430FRB12-ND
143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1430FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1430FRB12
Wirewound Resistors 3110-RWR82S1430FRB12
EGS-2 143 1% RWR82S1430FR B12

EGS-2 143 1% RWR82S1430FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1430FRB12 RWR82S1430FRB12-ND 3110-RWR82S1430FRB12
Product Name RES 143 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers