EGS-2 133 1% RWR82S1330FR S73
RES 133ohm 2W 1% WW AXIAL
133 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,133Ohms,1+/-% Tol,-20,20ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82S1330FRS73 | RWR82S1330FRS73 | RWR82S1330FRS73-ND | 64C2424 |
| Product Name | Wirewound Resistors | RES 133 OHM 2W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 133 ohms | 133 ohms | 133 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 2 watts | 1.5 watts |