Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1301FRB12

Description
EGS-2 1.3K 1% RWR82S1301FR B12
Request a Quote Datasheet
Description
EGS-2 1.3K 1% RWR82S1301FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1301FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1301FRB12
Wirewound Resistors 3110-RWR82S1301FRB12
EGS-2 1.3K 1% RWR82S1301FR B12

EGS-2 1.3K 1% RWR82S1301FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1301FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1301FRB12-ND
Through Hole Resistors RWR82S1301FRB12-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.3K Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR82S1301FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR82S1301FRB12
Res Wirewound 1.3K Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR82S1301FRB12
Res Wirewound 1.3K Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 1.3K Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1301FRB12 RWR82S1301FRB12-ND RWR82S1301FRB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 1.3K Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details