Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1301FPBSL

Description
EGS-2 1.3K 1% RWR82S1301FP BSL
Request a Quote Datasheet
Description
EGS-2 1.3K 1% RWR82S1301FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1301FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1301FPBSL
Wirewound Resistors 3110-RWR82S1301FPBSL
EGS-2 1.3K 1% RWR82S1301FP BSL

EGS-2 1.3K 1% RWR82S1301FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1301FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1301FPBSL-ND
Through Hole Resistors RWR82S1301FPBSL-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3K OHM 2W 1% WW AXIAL - RWR82S1301FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2W 1% WW AXIAL
RWR82S1301FPBSL
RES 1.3K OHM 2W 1% WW AXIAL RWR82S1301FPBSL
RES 1.3Kohm 2W 1% WW AXIAL

RES 1.3Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1301FPBSL RWR82S1301FPBSL-ND RWR82S1301FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.3K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details