Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1301FPB12

Description
EGS-2 1.3K 1% RWR82S1301FP B12
Request a Quote Datasheet
Description
EGS-2 1.3K 1% RWR82S1301FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1301FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1301FPB12
Wirewound Resistors 3110-RWR82S1301FPB12
EGS-2 1.3K 1% RWR82S1301FP B12

EGS-2 1.3K 1% RWR82S1301FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1301FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1301FPB12-ND
Through Hole Resistors RWR82S1301FPB12-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3K OHM 2W 1% WW AXIAL - RWR82S1301FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2W 1% WW AXIAL
RWR82S1301FPB12
RES 1.3K OHM 2W 1% WW AXIAL RWR82S1301FPB12
RES 1.3Kohm 2W 1% WW AXIAL

RES 1.3Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1301FPB12 RWR82S1301FPB12-ND RWR82S1301FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.3K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers