Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1271FRS70

Description
EGS-2 1.27K 1% RWR82S1271FR S70
Request a Quote Datasheet
Description
EGS-2 1.27K 1% RWR82S1271FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1271FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1271FRS70
Wirewound Resistors 3110-RWR82S1271FRS70
EGS-2 1.27K 1% RWR82S1271FR S70

EGS-2 1.27K 1% RWR82S1271FR S70

Supplier's Site Datasheet
RES 1.27K OHM 2W 1% WW AXIAL - RWR82S1271FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 1% WW AXIAL
RWR82S1271FRS70
RES 1.27K OHM 2W 1% WW AXIAL RWR82S1271FRS70
RES 1.27Kohm 2W 1% WW AXIAL

RES 1.27Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1271FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1271FRS70-ND
Through Hole Resistors RWR82S1271FRS70-ND
1.27 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1271FRS70 RWR82S1271FRS70 RWR82S1271FRS70-ND
Product Name Wirewound Resistors RES 1.27K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers