Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1271FRB12

Description
EGS-2 1.27K 1% RWR82S1271FR B12
Request a Quote Datasheet
Description
EGS-2 1.27K 1% RWR82S1271FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1271FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1271FRB12
Wirewound Resistors 3110-RWR82S1271FRB12
EGS-2 1.27K 1% RWR82S1271FR B12

EGS-2 1.27K 1% RWR82S1271FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1271FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1271FRB12-ND
Through Hole Resistors RWR82S1271FRB12-ND
1.27 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.27K OHM 2W 1% WW AXIAL - RWR82S1271FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 1% WW AXIAL
RWR82S1271FRB12
RES 1.27K OHM 2W 1% WW AXIAL RWR82S1271FRB12
RES 1.27Kohm 2W 1% WW AXIAL

RES 1.27Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1271FRB12 RWR82S1271FRB12-ND RWR82S1271FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.27K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers