Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1241FSB12

Description
EGS-2 1.24K 1% RWR82S1241FS B12
Request a Quote Datasheet
Description
EGS-2 1.24K 1% RWR82S1241FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1241FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1241FSB12
Wirewound Resistors 3110-RWR82S1241FSB12
EGS-2 1.24K 1% RWR82S1241FS B12

EGS-2 1.24K 1% RWR82S1241FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1241FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1241FSB12-ND
Through Hole Resistors RWR82S1241FSB12-ND
1.24 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.24K OHM 2W 1% WW AXIAL - RWR82S1241FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 2W 1% WW AXIAL
RWR82S1241FSB12
RES 1.24K OHM 2W 1% WW AXIAL RWR82S1241FSB12
RES 1.24Kohm 2W 1% WW AXIAL

RES 1.24Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1241FSB12 RWR82S1241FSB12-ND RWR82S1241FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.24K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3AR30JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details