Vishay Intertechnology, Inc. RES 1.24K OHM 2W 1% WW AXIAL RWR82S1241FRBSL

Description
RES 1.24Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 2W 1% WW AXIAL - RWR82S1241FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 2W 1% WW AXIAL
RWR82S1241FRBSL
RES 1.24K OHM 2W 1% WW AXIAL RWR82S1241FRBSL
RES 1.24Kohm 2W 1% WW AXIAL

RES 1.24Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1241FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1241FRBSL-ND
Through Hole Resistors RWR82S1241FRBSL-ND
1.24 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1241FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1241FRBSL
Wirewound Resistors 3110-RWR82S1241FRBSL
EGS-2 1.24K 1% RWR82S1241FR BSL

EGS-2 1.24K 1% RWR82S1241FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1241FRBSL RWR82S1241FRBSL-ND 3110-RWR82S1241FRBSL
Product Name RES 1.24K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details