Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1240FSB12

Description
EGS-2 124 1% RWR82S1240FS B12
Request a Quote Datasheet
Description
EGS-2 124 1% RWR82S1240FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1240FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1240FSB12
Wirewound Resistors 3110-RWR82S1240FSB12
EGS-2 124 1% RWR82S1240FS B12

EGS-2 124 1% RWR82S1240FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1240FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1240FSB12-ND
Through Hole Resistors RWR82S1240FSB12-ND
124 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 124 OHM 2W 1% WW AXIAL - RWR82S1240FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 2W 1% WW AXIAL
RWR82S1240FSB12
RES 124 OHM 2W 1% WW AXIAL RWR82S1240FSB12
RES 124ohm 2W 1% WW AXIAL

RES 124ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1240FSB12 RWR82S1240FSB12-ND RWR82S1240FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 124 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details