Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1211FSRSL

Description
EGS-2 1.21K 1% RWR82S1211FS RSL
Request a Quote Datasheet
Description
EGS-2 1.21K 1% RWR82S1211FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1211FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1211FSRSL
Wirewound Resistors 3110-RWR82S1211FSRSL
EGS-2 1.21K 1% RWR82S1211FS RSL

EGS-2 1.21K 1% RWR82S1211FS RSL

Supplier's Site Datasheet
RES 1.21K OHM 2W 1% WW AXIAL - RWR82S1211FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% WW AXIAL
RWR82S1211FSRSL
RES 1.21K OHM 2W 1% WW AXIAL RWR82S1211FSRSL
RES 1.21Kohm 2W 1% WW AXIAL

RES 1.21Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1211FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1211FSRSL-ND
Through Hole Resistors RWR82S1211FSRSL-ND
1.21 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1211FSRSL RWR82S1211FSRSL RWR82S1211FSRSL-ND
Product Name Wirewound Resistors RES 1.21K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details