Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1210FRRSL

Description
EGS-2 121 1% RWR82S1210FR RSL
Request a Quote Datasheet
Description
EGS-2 121 1% RWR82S1210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1210FRRSL
Wirewound Resistors 3110-RWR82S1210FRRSL
EGS-2 121 1% RWR82S1210FR RSL

EGS-2 121 1% RWR82S1210FR RSL

Supplier's Site Datasheet
RES 121 OHM 2W 1% WW AXIAL - RWR82S1210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 1% WW AXIAL
RWR82S1210FRRSL
RES 121 OHM 2W 1% WW AXIAL RWR82S1210FRRSL
RES 121ohm 2W 1% WW AXIAL

RES 121ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1210FRRSL-ND
Through Hole Resistors RWR82S1210FRRSL-ND
121 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1210FRRSL RWR82S1210FRRSL RWR82S1210FRRSL-ND
Product Name Wirewound Resistors RES 121 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details