Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1181FRS73

Description
EGS-2 1.18K 1% RWR82S1181FR S73
Request a Quote Datasheet
Description
EGS-2 1.18K 1% RWR82S1181FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1181FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1181FRS73
Wirewound Resistors 3110-RWR82S1181FRS73
EGS-2 1.18K 1% RWR82S1181FR S73

EGS-2 1.18K 1% RWR82S1181FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1181FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1181FRS73-ND
Through Hole Resistors RWR82S1181FRS73-ND
1.18 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.18 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.18K OHM 2W 1% WW AXIAL - RWR82S1181FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 2W 1% WW AXIAL
RWR82S1181FRS73
RES 1.18K OHM 2W 1% WW AXIAL RWR82S1181FRS73
RES 1.18Kohm 2W 1% WW AXIAL

RES 1.18Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1181FRS73 RWR82S1181FRS73-ND RWR82S1181FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.18K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers