Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1181FRRSL

Description
EGS-2 1.18K 1% RWR82S1181FR RSL
Request a Quote Datasheet
Description
EGS-2 1.18K 1% RWR82S1181FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1181FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1181FRRSL
Wirewound Resistors 3110-RWR82S1181FRRSL
EGS-2 1.18K 1% RWR82S1181FR RSL

EGS-2 1.18K 1% RWR82S1181FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1181FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1181FRRSL-ND
Through Hole Resistors RWR82S1181FRRSL-ND
1.18 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.18 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.18K OHM 2W 1% WW AXIAL - RWR82S1181FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 2W 1% WW AXIAL
RWR82S1181FRRSL
RES 1.18K OHM 2W 1% WW AXIAL RWR82S1181FRRSL
RES 1.18Kohm 2W 1% WW AXIAL

RES 1.18Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1181FRRSL RWR82S1181FRRSL-ND RWR82S1181FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.18K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details