Vishay Intertechnology, Inc. RES 110 OHM 2W 1% WW AXIAL RWR82S1100FSS73

Description
RES 110ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2W 1% WW AXIAL - RWR82S1100FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR82S1100FSS73
RES 110 OHM 2W 1% WW AXIAL RWR82S1100FSS73
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1100FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1100FSS73
Wirewound Resistors 3110-RWR82S1100FSS73
EGS-2 110 1% RWR82S1100FS S73

EGS-2 110 1% RWR82S1100FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1100FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1100FSS73-ND
Through Hole Resistors RWR82S1100FSS73-ND
110 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1100FSS73 3110-RWR82S1100FSS73 RWR82S1100FSS73-ND
Product Name RES 110 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers