Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1100FPB12

Description
EGS-2 110 1% RWR82S1100FP B12
Request a Quote Datasheet
Description
EGS-2 110 1% RWR82S1100FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1100FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1100FPB12
Wirewound Resistors 3110-RWR82S1100FPB12
EGS-2 110 1% RWR82S1100FP B12

EGS-2 110 1% RWR82S1100FP B12

Supplier's Site Datasheet
RES 110 OHM 2W 1% WW AXIAL - RWR82S1100FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR82S1100FPB12
RES 110 OHM 2W 1% WW AXIAL RWR82S1100FPB12
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1100FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1100FPB12-ND
Through Hole Resistors RWR82S1100FPB12-ND
110 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1100FPB12 RWR82S1100FPB12 RWR82S1100FPB12-ND
Product Name Wirewound Resistors RES 110 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details