Vishay Intertechnology, Inc. Through Hole Resistors RWR82S10R2FRRSL

Description
10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S10R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S10R2FRRSL-ND
Through Hole Resistors RWR82S10R2FRRSL-ND
10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.2 OHM 2W 1% WW AXIAL - RWR82S10R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 2W 1% WW AXIAL
RWR82S10R2FRRSL
RES 10.2 OHM 2W 1% WW AXIAL RWR82S10R2FRRSL
RES 10.2ohm 2W 1% WW AXIAL

RES 10.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S10R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S10R2FRRSL
Wirewound Resistors 3110-RWR82S10R2FRRSL
EGS-2 10.2 1% RWR82S10R2FR RSL

EGS-2 10.2 1% RWR82S10R2FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S10R2FRRSL-ND RWR82S10R2FRRSL 3110-RWR82S10R2FRRSL
Product Name Through Hole Resistors RES 10.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers