Vishay Intertechnology, Inc. RES 102 OHM 2W 1% WW AXIAL RWR82S1020FRBSL

Description
RES 102ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 102ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 2W 1% WW AXIAL - RWR82S1020FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 2W 1% WW AXIAL
RWR82S1020FRBSL
RES 102 OHM 2W 1% WW AXIAL RWR82S1020FRBSL
RES 102ohm 2W 1% WW AXIAL

RES 102ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1020FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1020FRBSL-ND
Through Hole Resistors RWR82S1020FRBSL-ND
102 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1020FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1020FRBSL
Wirewound Resistors 3110-RWR82S1020FRBSL
EGS-2 102 1% RWR82S1020FR BSL

EGS-2 102 1% RWR82S1020FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1020FRBSL RWR82S1020FRBSL-ND 3110-RWR82S1020FRBSL
Product Name RES 102 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details