EGS-2 102 1% RWR82S1020FR B12
RES 102ohm 2W 1% WW AXIAL
102 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82S1020FRB12 | RWR82S1020FRB12 | RWR82S1020FRB12-ND |
| Product Name | Wirewound Resistors | RES 102 OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 102 ohms | 102 ohms | 102 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 1.5 watts |