Vishay Intertechnology, Inc. RES 1K OHM 2W 1% WW AXIAL RWR82S1001FSBSL

Description
RES 1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 2W 1% WW AXIAL - RWR82S1001FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR82S1001FSBSL
RES 1K OHM 2W 1% WW AXIAL RWR82S1001FSBSL
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1001FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1001FSBSL-ND
Through Hole Resistors RWR82S1001FSBSL-ND
1 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1001FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1001FSBSL
Wirewound Resistors 3110-RWR82S1001FSBSL
EGS-2 1K 1% RWR82S1001FS BSL

EGS-2 1K 1% RWR82S1001FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1001FSBSL RWR82S1001FSBSL-ND 3110-RWR82S1001FSBSL
Product Name RES 1K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers