Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1000FSS73

Description
EGS-2 100 1% RWR82S1000FS S73
Request a Quote Datasheet
Description
EGS-2 100 1% RWR82S1000FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1000FSS73
Wirewound Resistors 3110-RWR82S1000FSS73
EGS-2 100 1% RWR82S1000FS S73

EGS-2 100 1% RWR82S1000FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1000FSS73-ND
Through Hole Resistors RWR82S1000FSS73-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR82S1000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR82S1000FSS73
RES 100 OHM 2W 1% WW AXIAL RWR82S1000FSS73
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2346
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2346
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S1000FSS73 RWR82S1000FSS73-ND RWR82S1000FSS73 64C2346
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 2W 1% WW AXIAL Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details