Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1000FRS70

Description
EGS-2 100 1% RWR82S1000FR S70
Request a Quote Datasheet
Description
EGS-2 100 1% RWR82S1000FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1000FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1000FRS70
Wirewound Resistors 3110-RWR82S1000FRS70
EGS-2 100 1% RWR82S1000FR S70

EGS-2 100 1% RWR82S1000FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1000FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1000FRS70-ND
Through Hole Resistors RWR82S1000FRS70-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR82S1000FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR82S1000FRS70
RES 100 OHM 2W 1% WW AXIAL RWR82S1000FRS70
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2341
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2341
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S1000FRS70 RWR82S1000FRS70-ND RWR82S1000FRS70 64C2341
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 2W 1% WW AXIAL Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details