Vishay Intertechnology, Inc. RES 100 OHM 2W 1% WW AXIAL RWR82S1000FRBSL

Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 1% WW AXIAL - RWR82S1000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR82S1000FRBSL
RES 100 OHM 2W 1% WW AXIAL RWR82S1000FRBSL
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1000FRBSL
Wirewound Resistors 3110-RWR82S1000FRBSL
EGS-2 100 1% RWR82S1000FR BSL

EGS-2 100 1% RWR82S1000FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1000FRBSL-ND
Through Hole Resistors RWR82S1000FRBSL-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1000FRBSL 3110-RWR82S1000FRBSL RWR82S1000FRBSL-ND
Product Name RES 100 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details