Vishay Intertechnology, Inc. RES 0.8 OHM 2W 1% WW AXIAL RWR82NR800FSBSL

Description
RES 0.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.8 OHM 2W 1% WW AXIAL - RWR82NR800FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.8 OHM 2W 1% WW AXIAL
RWR82NR800FSBSL
RES 0.8 OHM 2W 1% WW AXIAL RWR82NR800FSBSL
RES 0.8ohm 2W 1% WW AXIAL

RES 0.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR800FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR800FSBSL-ND
Through Hole Resistors RWR82NR800FSBSL-ND
800 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

800 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR800FSBSL RWR82NR800FSBSL-ND
Product Name RES 0.8 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8000 ohms 0.8000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details