Vishay Intertechnology, Inc. RES 0.56 OHM 2W 1% WW AXIAL RWR82NR560FRBSL

Description
RES 0.56ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.56ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.56 OHM 2W 1% WW AXIAL - RWR82NR560FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 2W 1% WW AXIAL
RWR82NR560FRBSL
RES 0.56 OHM 2W 1% WW AXIAL RWR82NR560FRBSL
RES 0.56ohm 2W 1% WW AXIAL

RES 0.56ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR560FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR560FRBSL-ND
Through Hole Resistors RWR82NR560FRBSL-ND
560 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

560 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR560FRBSL RWR82NR560FRBSL-ND
Product Name RES 0.56 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details