Vishay Intertechnology, Inc. RES 0.4 OHM 2W 1% WW AXIAL RWR82NR400FSBSL

Description
RES 0.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.4 OHM 2W 1% WW AXIAL - RWR82NR400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.4 OHM 2W 1% WW AXIAL
RWR82NR400FSBSL
RES 0.4 OHM 2W 1% WW AXIAL RWR82NR400FSBSL
RES 0.4ohm 2W 1% WW AXIAL

RES 0.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR400FSBSL-ND
Through Hole Resistors RWR82NR400FSBSL-ND
400 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

400 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR400FSBSL RWR82NR400FSBSL-ND
Product Name RES 0.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details