Vishay Intertechnology, Inc. RES 0.35 OHM 2W 1% WW AXIAL RWR82NR350FSBSL

Description
RES 0.35ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.35ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.35 OHM 2W 1% WW AXIAL - RWR82NR350FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.35 OHM 2W 1% WW AXIAL
RWR82NR350FSBSL
RES 0.35 OHM 2W 1% WW AXIAL RWR82NR350FSBSL
RES 0.35ohm 2W 1% WW AXIAL

RES 0.35ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR350FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR350FSBSL-ND
Through Hole Resistors RWR82NR350FSBSL-ND
350 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

350 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR350FSBSL RWR82NR350FSBSL-ND
Product Name RES 0.35 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3500 ohms 0.3500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers