Vishay Intertechnology, Inc. RES 0.35 OHM 2W 1% WW AXIAL RWR82NR350FRB12

Description
RES 0.35ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.35ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.35 OHM 2W 1% WW AXIAL - RWR82NR350FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.35 OHM 2W 1% WW AXIAL
RWR82NR350FRB12
RES 0.35 OHM 2W 1% WW AXIAL RWR82NR350FRB12
RES 0.35ohm 2W 1% WW AXIAL

RES 0.35ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR350FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR350FRB12-ND
Through Hole Resistors RWR82NR350FRB12-ND
350 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

350 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR350FRB12 RWR82NR350FRB12-ND
Product Name RES 0.35 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3500 ohms 0.3500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details