Vishay Intertechnology, Inc. RES 0.324 OHM 2W 1% WW AXIAL RWR82NR324FSRSL

Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.324 OHM 2W 1% WW AXIAL - RWR82NR324FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 2W 1% WW AXIAL
RWR82NR324FSRSL
RES 0.324 OHM 2W 1% WW AXIAL RWR82NR324FSRSL
RES 0.324ohm 2W 1% WW AXIAL

RES 0.324ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR324FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR324FSRSL-ND
Through Hole Resistors RWR82NR324FSRSL-ND
324 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR324FSRSL RWR82NR324FSRSL-ND
Product Name RES 0.324 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details