Vishay Intertechnology, Inc. RES 0.324 OHM 2W 1% WW AXIAL RWR82NR324FSBSL

Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.324 OHM 2W 1% WW AXIAL - RWR82NR324FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 2W 1% WW AXIAL
RWR82NR324FSBSL
RES 0.324 OHM 2W 1% WW AXIAL RWR82NR324FSBSL
RES 0.324ohm 2W 1% WW AXIAL

RES 0.324ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR324FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR324FSBSL-ND
Through Hole Resistors RWR82NR324FSBSL-ND
324 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR324FSBSL RWR82NR324FSBSL-ND
Product Name RES 0.324 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details