Vishay Intertechnology, Inc. RES 0.229 OHM 2W 1% WW AXIAL RWR82NR229FSRSL

Description
RES 0.229ohm 2W 1% WW AXIAL
Request a Quote
Description
RES 0.229ohm 2W 1% WW AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.229 OHM 2W 1% WW AXIAL - RWR82NR229FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.229 OHM 2W 1% WW AXIAL
RWR82NR229FSRSL
RES 0.229 OHM 2W 1% WW AXIAL RWR82NR229FSRSL
RES 0.229ohm 2W 1% WW AXIAL

RES 0.229ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RWR82NR229FSRSL
Product Name RES 0.229 OHM 2W 1% WW AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details