Vishay Intertechnology, Inc. RES 0.22 OHM 2W 1% WW AXIAL RWR82NR220FSRSL

Description
RES 0.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 2W 1% WW AXIAL - RWR82NR220FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 2W 1% WW AXIAL
RWR82NR220FSRSL
RES 0.22 OHM 2W 1% WW AXIAL RWR82NR220FSRSL
RES 0.22ohm 2W 1% WW AXIAL

RES 0.22ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR220FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR220FSRSL-ND
Through Hole Resistors RWR82NR220FSRSL-ND
220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR220FSRSL RWR82NR220FSRSL-ND
Product Name RES 0.22 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details