Vishay Intertechnology, Inc. Through Hole Resistors RWR82NR220FSBSL

Description
220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82NR220FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR220FSBSL-ND
Through Hole Resistors RWR82NR220FSBSL-ND
220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.22 OHM 2W 1% WW AXIAL - RWR82NR220FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 2W 1% WW AXIAL
RWR82NR220FSBSL
RES 0.22 OHM 2W 1% WW AXIAL RWR82NR220FSBSL
RES 0.22ohm 2W 1% WW AXIAL

RES 0.22ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR82NR220FSBSL-ND RWR82NR220FSBSL
Product Name Through Hole Resistors RES 0.22 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 2-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details