Vishay Intertechnology, Inc. RES 9.09 OHM 2W 1% WW AXIAL RWR82N9R09FSBSL

Description
RES 9.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 2W 1% WW AXIAL - RWR82N9R09FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 2W 1% WW AXIAL
RWR82N9R09FSBSL
RES 9.09 OHM 2W 1% WW AXIAL RWR82N9R09FSBSL
RES 9.09ohm 2W 1% WW AXIAL

RES 9.09ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N9R09FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N9R09FSBSL-ND
Through Hole Resistors RWR82N9R09FSBSL-ND
9.09 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.09 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82N9R09FSBSL RWR82N9R09FSBSL-ND
Product Name RES 9.09 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details