78.7 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 78.7ohm 2W 1% WW AXIAL
EGN-2 78.7 1% RWR82N78R7FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82N78R7FSBSL-ND | RWR82N78R7FSBSL | 3110-RWR82N78R7FSBSL |
| Product Name | Through Hole Resistors | RES 78.7 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 78.7 ohms | 78.7 ohms | 78.7 ohms |