Vishay Intertechnology, Inc. Wirewound Resistors RWR82N75R0BSB12

Description
EGN-2 75 .1% RWR82N75R0BS B12
Request a Quote Datasheet
Description
EGN-2 75 .1% RWR82N75R0BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N75R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N75R0BSB12
Wirewound Resistors 3110-RWR82N75R0BSB12
EGN-2 75 .1% RWR82N75R0BS B12

EGN-2 75 .1% RWR82N75R0BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82N75R0BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N75R0BSB12-ND
Through Hole Resistors RWR82N75R0BSB12-ND
75 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 75 OHM 2W 0.1% WW AXIAL - RWR82N75R0BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 0.1% WW AXIAL
RWR82N75R0BSB12
RES 75 OHM 2W 0.1% WW AXIAL RWR82N75R0BSB12
RES 75ohm 2W 0.1% WW AXIAL

RES 75ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N75R0BSB12 RWR82N75R0BSB12-ND RWR82N75R0BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details