Vishay Intertechnology, Inc. RES 6.04 OHM 2W 1% WW AXIAL RWR82N6R04FMB12

Description
RES 6.04ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 2W 1% WW AXIAL - RWR82N6R04FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 2W 1% WW AXIAL
RWR82N6R04FMB12
RES 6.04 OHM 2W 1% WW AXIAL RWR82N6R04FMB12
RES 6.04ohm 2W 1% WW AXIAL

RES 6.04ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N6R04FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N6R04FMB12-ND
Through Hole Resistors RWR82N6R04FMB12-ND
6.04 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82N6R04FMB12 RWR82N6R04FMB12-ND
Product Name RES 6.04 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details