649 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 649ohm 2W 0.5% WW AXIAL
EGN-2 649 .5% RWR82N6490DR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82N6490DRBSL-ND | RWR82N6490DRBSL | 3110-RWR82N6490DRBSL |
| Product Name | Through Hole Resistors | RES 649 OHM 2W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 649 ohms | 649 ohms | 649 ohms |