Vishay Intertechnology, Inc. Wirewound Resistors RWR82N6040FSS73

Description
EGN-2 604 1% RWR82N6040FS S73
Request a Quote Datasheet
Description
EGN-2 604 1% RWR82N6040FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N6040FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N6040FSS73
Wirewound Resistors 3110-RWR82N6040FSS73
EGN-2 604 1% RWR82N6040FS S73

EGN-2 604 1% RWR82N6040FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82N6040FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N6040FSS73-ND
Through Hole Resistors RWR82N6040FSS73-ND
604 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 604 OHM 2W 1% WW AXIAL - RWR82N6040FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 2W 1% WW AXIAL
RWR82N6040FSS73
RES 604 OHM 2W 1% WW AXIAL RWR82N6040FSS73
RES 604ohm 2W 1% WW AXIAL

RES 604ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2129
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2129
Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82N6040FSS73 RWR82N6040FSS73-ND RWR82N6040FSS73 64C2129
Product Name Wirewound Resistors Through Hole Resistors RES 604 OHM 2W 1% WW AXIAL Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers