Vishay Intertechnology, Inc. RES 5.76 OHM 2W 0.1% WW AXIAL RWR82N5R76BSB12

Description
RES 5.76ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 2W 0.1% WW AXIAL - RWR82N5R76BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 2W 0.1% WW AXIAL
RWR82N5R76BSB12
RES 5.76 OHM 2W 0.1% WW AXIAL RWR82N5R76BSB12
RES 5.76ohm 2W 0.1% WW AXIAL

RES 5.76ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N5R76BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N5R76BSB12-ND
Through Hole Resistors RWR82N5R76BSB12-ND
5.76 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.76 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82N5R76BSB12 RWR82N5R76BSB12-ND
Product Name RES 5.76 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details