Vishay Intertechnology, Inc. Through Hole Resistors RWR82N5R23FSBSL

Description
5.23 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.23 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82N5R23FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N5R23FSBSL-ND
Through Hole Resistors RWR82N5R23FSBSL-ND
5.23 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.23 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.23 OHM 2W 1% WW AXIAL - RWR82N5R23FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 2W 1% WW AXIAL
RWR82N5R23FSBSL
RES 5.23 OHM 2W 1% WW AXIAL RWR82N5R23FSBSL
RES 5.23ohm 2W 1% WW AXIAL

RES 5.23ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR82N5R23FSBSL-ND RWR82N5R23FSBSL
Product Name Through Hole Resistors RES 5.23 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details