Vishay Intertechnology, Inc. RES 50 OHM 2W 1% WW AXIAL RWR82N50R0FSBSL

Description
RES 50ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 2W 1% WW AXIAL - RWR82N50R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 2W 1% WW AXIAL
RWR82N50R0FSBSL
RES 50 OHM 2W 1% WW AXIAL RWR82N50R0FSBSL
RES 50ohm 2W 1% WW AXIAL

RES 50ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N50R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N50R0FSBSL
Wirewound Resistors 3110-RWR82N50R0FSBSL
EGN-2 50 1% RWR82N50R0FS BSL

EGN-2 50 1% RWR82N50R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82N50R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N50R0FSBSL-ND
Through Hole Resistors RWR82N50R0FSBSL-ND
50 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N50R0FSBSL 3110-RWR82N50R0FSBSL RWR82N50R0FSBSL-ND
Product Name RES 50 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details