Vishay Intertechnology, Inc. RES 4.02 OHM 2W 1% WW AXIAL RWR82N4R02FSRSL

Description
RES 4.02ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 2W 1% WW AXIAL - RWR82N4R02FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 2W 1% WW AXIAL
RWR82N4R02FSRSL
RES 4.02 OHM 2W 1% WW AXIAL RWR82N4R02FSRSL
RES 4.02ohm 2W 1% WW AXIAL

RES 4.02ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N4R02FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N4R02FSRSL-ND
Through Hole Resistors RWR82N4R02FSRSL-ND
4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82N4R02FSRSL RWR82N4R02FSRSL-ND
Product Name RES 4.02 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details