Vishay Intertechnology, Inc. Through Hole Resistors RWR82N4990FSRSL

Description
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82N4990FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N4990FSRSL-ND
Through Hole Resistors RWR82N4990FSRSL-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 499 OHM 2W 1% WW AXIAL - RWR82N4990FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR82N4990FSRSL
RES 499 OHM 2W 1% WW AXIAL RWR82N4990FSRSL
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N4990FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N4990FSRSL
Wirewound Resistors 3110-RWR82N4990FSRSL
EGN-2 499 1% RWR82N4990FS RSL

EGN-2 499 1% RWR82N4990FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N4990FSRSL-ND RWR82N4990FSRSL 3110-RWR82N4990FSRSL
Product Name Through Hole Resistors RES 499 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details